Bulgin Components Pushbutton Switches MP0037/2

Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1304-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1304-ND
Pushbutton Switches 708-1304-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, prominent; vandal resistant; 1 Amp, 50V; 21.5mm - 70099378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, prominent; vandal resistant; 1 Amp, 50V; 21.5mm
70099378
Switch, Pushbutton, prominent; vandal resistant; 1 Amp, 50V; 21.5mm 70099378
Front Panel Mounting Type, 10 Milliohms Contact Resistance, Switches An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments. Manufactured from Marine-Grade Stainless Steel Prominent-, Domed- and Low-Profile Buttons Front- and Rear-Panel Mounting Options Front-Panel Sealing Option

Front Panel Mounting Type, 10 Milliohms Contact Resistance, Switches
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.

  • Manufactured from Marine-Grade Stainless Steel
  • Prominent-, Domed- and Low-Profile Buttons
  • Front- and Rear-Panel Mounting Options
  • Front-Panel Sealing Option
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MP0037/2
Pushbutton Switches MP0037/2
Pushbutton Switches PROMINENT BTN FR MNT

Pushbutton Switches PROMINENT BTN FR MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 708-1304-ND 70099378 MP0037/2
Product Name Pushbutton Switches Switch, Pushbutton, prominent; vandal resistant; 1 Amp, 50V; 21.5mm Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 630 - M 630-11-2-A17-1549 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364688-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details