Bulgin Components Push Button Switches MP0031/2

Description
Bulgin MP0031/2 Push Button Switch
Request a Quote Datasheet
Description
Bulgin MP0031/2 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7082945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7082945
Push Button Switches 7082945
Bulgin MP0031/2 Push Button Switch

Bulgin MP0031/2 Push Button Switch

Supplier's Site
Push Button Switches - 7082945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7082945P
Push Button Switches 7082945P
Bulgin MP0031/2 Push Button Switch

Bulgin MP0031/2 Push Button Switch

Supplier's Site
Pushbutton Switches - 708-1901-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1901-ND
Pushbutton Switches 708-1901-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, prominent; vandal resistant; 22mm, SPCO 5A 250V; 21.5mm - 70099375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, prominent; vandal resistant; 22mm, SPCO 5A 250V; 21.5mm
70099375
Switch, Pushbutton, prominent; vandal resistant; 22mm, SPCO 5A 250V; 21.5mm 70099375
Front Panel Mounting Type, 10 Milliohms Contact Resistance, Switches An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments. Manufactured from Marine-Grade Stainless Steel Prominent-, Domed- and Low-Profile Buttons Front- and Rear-Panel Mounting Options Front-Panel Sealing Option

Front Panel Mounting Type, 10 Milliohms Contact Resistance, Switches
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.

  • Manufactured from Marine-Grade Stainless Steel
  • Prominent-, Domed- and Low-Profile Buttons
  • Front- and Rear-Panel Mounting Options
  • Front-Panel Sealing Option
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MP0031/2
Pushbutton Switches MP0031/2
Pushbutton Switches PROMINENT BTN FR MNT

Pushbutton Switches PROMINENT BTN FR MNT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7082945 7082945P 708-1901-ND 70099375 MP0031/2
Product Name Push Button Switches Push Button Switches Pushbutton Switches Switch, Pushbutton, prominent; vandal resistant; 22mm, SPCO 5A 250V; 21.5mm Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised button Round, Button
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Solder Terminals Solder Terminals Solder Pin
Features DustProof; RoHS; Weather resistant or waterproof RoHS DustProof Vandal Proof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Switches - 486-4296-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers