Bulgin MP0027 Push Button Switch
Bulgin MP0027 Push Button Switch
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Switch, Front Panel Mounting Type, > 2.0 kVAC Dielectric Strength, Solder Lug Terminal Type
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.
Pushbutton Switches LOW BTN FRONT MOUNT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 7082936 | 7082936P | 708-1900-ND | 70099368 | MP0027 |
| Product Name | Push Button Switches | Push Button Switches | Pushbutton Switches | Switch, Pushbutton, low; vandal resistant; SPCO 5A 250V; 28mm dia. | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Round, Button, Flush | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals; Solder | Solder Terminals | Solder Terminals | Solder Pin |
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | Vandal Proof | RoHS |