Bulgin Components Pushbutton Switches MP0027/2

Description
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1295-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1295-ND
Pushbutton Switches 708-1295-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, prominent; vandal resistant; SPCO 5A 250V; 28mm dia. - 70099369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, prominent; vandal resistant; SPCO 5A 250V; 28mm dia.
70099369
Switch, Pushbutton, prominent; vandal resistant; SPCO 5A 250V; 28mm dia. 70099369
Switch, Front Panel Mounting Type, > 2.0 kVAC Dielectric Strength, Solder Lug Terminal Type An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments. Manufactured from Marine-Grade Stainless Steel Prominent-, Domed- and Low-Profile Buttons Front- and Rear-Panel Mounting Options Front-Panel Sealing Option

Switch, Front Panel Mounting Type, > 2.0 kVAC Dielectric Strength, Solder Lug Terminal Type
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.

  • Manufactured from Marine-Grade Stainless Steel
  • Prominent-, Domed- and Low-Profile Buttons
  • Front- and Rear-Panel Mounting Options
  • Front-Panel Sealing Option
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MP0027/2
Pushbutton Switches MP0027/2
Pushbutton Switches PROMINENT BTN FR MNT

Pushbutton Switches PROMINENT BTN FR MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 708-1295-ND 70099369 MP0027/2
Product Name Pushbutton Switches Switch, Pushbutton, prominent; vandal resistant; SPCO 5A 250V; 28mm dia. Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-1541-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details