Pushbutton Switch SPST-NO Standard Panel Mount, Front
Bulgin MMP0120/AGNS Push Button Switch
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 708-2085-ND | 1278492 |
| Product Name | Pushbutton Switches | Push Button Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton; Raised dome |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) |
| Terminal Type | Screw Terminals | Screw Terminals; Screw |