Bulgin Components Pushbutton Switches MC25MCRGN

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MC25MCRGN-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
MC25MCRGN-ND
Pushbutton Switches MC25MCRGN-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MC25MCRGN
Pushbutton Switches MC25MCRGN
Pushbutton Switches 25mm NormClsdAl Red Anodised Grn LED

Pushbutton Switches 25mm NormClsdAl Red Anodised Grn LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number MC25MCRGN-ND MC25MCRGN
Product Name Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Double Pole, Double Throw (DPDT)
Terminal Type Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364571-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
E program - EDP - Mushroom button - EDP35GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details