Bulgin Components Pushbutton Switches MC19LCSGR

Description
Pushbutton Switch SPST-NC Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-3131-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-3131-ND
Pushbutton Switches 708-3131-ND
Pushbutton Switch SPST-NC Capacitive, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NC Capacitive, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MC19LCSGR
Pushbutton Switches MC19LCSGR
Pushbutton Switches 19mm Norm Clsd SST Grn/Red LED

Pushbutton Switches 19mm Norm Clsd SST Grn/Red LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 708-3131-ND MC19LCSGR
Product Name Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Double Pole, Double Throw (DPDT)
Terminal Type Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

22mm Incandescent Module 800F PB - 800F-D2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details