Digitron Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 Mm Rohs Compliant Digitron K0454D

Description
Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 mm RoHS Compliant: Yes
Description
Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 Mm Rohs Compliant Digitron - 67C7406 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 Mm Rohs Compliant Digitron
67C7406
Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 Mm Rohs Compliant Digitron 67C7406
Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 mm RoHS Compliant: Yes

Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 67C7406
Product Name Thermocouple, General Purpose, K, 0 C, +500 C, Nickel Aluminium, Nickel Chromium, 125 Mm Rohs Compliant Digitron
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Industrial Thermocouples Beaded Replacement Element for Base-Metal Thermocouple - BTC50 - United Electric Controls Company
Specs
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
High Temperature Thermocouple Assembly - Industrial -  - Pyromation
Specs
Sensed Temperature 982 to 1149 F (528 to 621 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details