Rocker Switch DPDT 10A (AC) 277V Panel Mount, Snap-In
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 708-2504-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |