Bulgin H8553VBNAC Rocker Switch
Bulgin H8553VBNAC Rocker Switch
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 708-3088-ND | 2364080 |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Maintained | Maintained |
| Pole & Throw Specifications | Single Pole, Single Throw | |
| Terminal Type | Quick Connect / Blade | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS |
| Operating Temperature | 32 to 221 F (0 to 105 C) |