Bulgin Components Fuse Holders FX0345

Description
Screwdriver cap fuseholder, IP66, 5x20mm
Request a Quote Datasheet
Description
Screwdriver cap fuseholder, IP66, 5x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 1222598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1222598
Fuse Holders 1222598
Screwdriver cap fuseholder, IP66, 5x20mm

Screwdriver cap fuseholder, IP66, 5x20mm

Supplier's Site
Fuseholders - 708-2487-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-2487-ND
Fuseholders 708-2487-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 1222598 708-2487-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Street Lighting Fuse Boxes - CS0518-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details