Bulgin Components Fuse Holders FX0330

Description
PC Mount Fuseholder, 5x20mm
Request a Quote Datasheet
Description
PC Mount Fuseholder, 5x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7823699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7823699
Fuse Holders 7823699
PC Mount Fuseholder, 5x20mm

PC Mount Fuseholder, 5x20mm

Supplier's Site
Fuseholders - 708-1894-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-1894-ND
Fuseholders 708-1894-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 7823699 708-1894-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - D50156-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0604 - Newark, An Avnet Company
Specs
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details
Fuse Blocks - VF-2009 -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details