7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Bulgin EXP-0941/07/S Circular Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1506-ND | 7080987 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | Flange mount |
| Voltage Rating | 430 volts | 430 volts |
| Current Rating | 16.0 amps |