10 (Power) Position Circular Connector Plug, Male Pins Screw
Bulgin EXP-0911/10/P Circular Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1471-ND | 7080873 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Cable mount |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 10.0 amps |