Bulgin Components Panel Indicators, Pilot Lights DX1091/RD

Description
LED Panel Indicator Red 2V 30mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Red 2V 30mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - DX1091/RD-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
DX1091/RD-ND
Panel Indicators, Pilot Lights DX1091/RD-ND
LED Panel Indicator Red 2V 30mA PC Pin

LED Panel Indicator Red 2V 30mA PC Pin

Buy Now Datasheet
Panel Mount Indicators - 585135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
585135
Panel Mount Indicators 585135
Bulgin DX1091/RD Panel Mount Indicator

Bulgin DX1091/RD Panel Mount Indicator

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
DX1091/RD
LED Panel Mount Indicators DX1091/RD
LED Panel Mount Indicators Clear Alum Bezel Red Indicator

LED Panel Mount Indicators Clear Alum Bezel Red Indicator

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DX1091/RD-ND 585135 DX1091/RD
Product Name Panel Indicators, Pilot Lights Panel Mount Indicators LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red Red; Red
Terminal Type Straight PC Pins Wire Leads; Lead wires
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 105067 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.5 mm (0.3740 inch)
View Details