"LED Panel Indicator Red 24V 30mA Wire Leads - 5.9"" (150.00mm)"
LED Panel Mount Indicators Red LED Indicator Wire Leads 24 Volt
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | DX0508/RD/24-ND | DX0508/RD/24 |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red | |
| Terminal Type | Wire Leads |