LED Panel Indicator Green 12V 25mA Solder Lug
LED Panel Mount Indicators Grn LED Indicator 2.8mm Tab 12 Volt
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | DX0506/GN/12-ND | DX0506/GN/12 |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Green | |
| Terminal Type | Solder Terminals |