Bulgin Components Panel Indicators, Pilot Lights DX0505/YL/24

Description
LED Panel Indicator Yellow 24V 30mA Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Yellow 24V 30mA Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 708-2468-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
708-2468-ND
Panel Indicators, Pilot Lights 708-2468-ND
LED Panel Indicator Yellow 24V 30mA Solder Lug

LED Panel Indicator Yellow 24V 30mA Solder Lug

Buy Now Datasheet
Indicator,Pnl-Mnt;LED;Yellow;400mcd;15mm;2VDC;Proud Bezel;Solder Tab;2.8mm Tag - 70099396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Yellow;400mcd;15mm;2VDC;Proud Bezel;Solder Tab;2.8mm Tag
70099396
Indicator,Pnl-Mnt;LED;Yellow;400mcd;15mm;2VDC;Proud Bezel;Solder Tab;2.8mm Tag 70099396
Vandal Resistant LED Indicators, 400 mcd Luminous Intensity Tough vandal-resistant indicators designed to complement bulgin's vandal-resistant switches. stainless-steel bodies with front panel sealing to IP67. Shock and vibration resistant. 15 mm diameter. single-hole mounting (12.1 mm). Red, Green, Yellow or Blue LEDs Front Panel Sealed to IP67 Wide Viewing Angle Operating Voltage 24 VDC

Vandal Resistant LED Indicators, 400 mcd Luminous Intensity
Tough vandal-resistant indicators designed to complement bulgin's vandal-resistant switches. stainless-steel bodies with front panel sealing to IP67. Shock and vibration resistant. 15 mm diameter. single-hole mounting (12.1 mm).

  • Red, Green, Yellow or Blue LEDs
  • Front Panel Sealed to IP67
  • Wide Viewing Angle
  • Operating Voltage 24 VDC
Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
DX0505/YL/24
LED Panel Mount Indicators DX0505/YL/24
LED Panel Mount Indicators Yel LED Indicator 2.8mm Tab 24 Volt

LED Panel Mount Indicators Yel LED Indicator 2.8mm Tab 24 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 708-2468-ND 70099396 DX0505/YL/24
Product Name Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;LED;Yellow;400mcd;15mm;2VDC;Proud Bezel;Solder Tab;2.8mm Tag LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow Yellow
Terminal Type Solder Terminals Solder Terminals
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details