Bulgin Components Panel Indicators, Pilot Lights DX0505/BL/24

Description
LED Panel Indicator Blue 24V 25mA Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Blue 24V 25mA Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 708-2464-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
708-2464-ND
Panel Indicators, Pilot Lights 708-2464-ND
LED Panel Indicator Blue 24V 25mA Solder Lug

LED Panel Indicator Blue 24V 25mA Solder Lug

Buy Now Datasheet
Panel Mount Indicators - 3769184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
3769184
Panel Mount Indicators 3769184
Bulgin DX0505/BL/24

Bulgin DX0505/BL/24

Supplier's Site
Indicator,Pnl-Mnt;LED;Blue;1575 mcd;3.5V;120 mW; ;Solder Tab;39.7 mm - 70099397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Blue;1575 mcd;3.5V;120 mW; ;Solder Tab;39.7 mm
70099397
Indicator,Pnl-Mnt;LED;Blue;1575 mcd;3.5V;120 mW; ;Solder Tab;39.7 mm 70099397
Vandal Resistant LED Indicator, Blue Color, 1575 mcd Luminous Intensity Tough vandal-resistant indicators designed to complement bulgin's vandal-resistant switches. stainless-steel bodies with front panel sealing to IP67. Shock and vibration resistant. 15 mm diameter. single-hole mounting (12.1 mm). Red, Green, Yellow or Blue LEDs Front Panel Sealed to IP67 Wide Viewing Angle Operating Voltage 24 VDC

Vandal Resistant LED Indicator, Blue Color, 1575 mcd Luminous Intensity
Tough vandal-resistant indicators designed to complement bulgin's vandal-resistant switches. stainless-steel bodies with front panel sealing to IP67. Shock and vibration resistant. 15 mm diameter. single-hole mounting (12.1 mm).

  • Red, Green, Yellow or Blue LEDs
  • Front Panel Sealed to IP67
  • Wide Viewing Angle
  • Operating Voltage 24 VDC
Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
DX0505/BL/24
LED Panel Mount Indicators DX0505/BL/24
LED Panel Mount Indicators Blu LED Indicator 2.8mm Tab 24 Volt

LED Panel Mount Indicators Blu LED Indicator 2.8mm Tab 24 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 708-2464-ND 3769184 70099397 DX0505/BL/24
Product Name Panel Indicators, Pilot Lights Panel Mount Indicators Indicator,Pnl-Mnt;LED;Blue;1575 mcd;3.5V;120 mW; ;Solder Tab;39.7 mm LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Blue Blue; Blue Blue
Terminal Type Solder Terminals Solder Terminals; Solder tab Solder Terminals
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Surface
View Details