Bulgin Components Rocker Switches C1500ATAAA

Description
High Inrush Rocker Switches, Single Pole
Request a Quote Datasheet
Description
High Inrush Rocker Switches, Single Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2048148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
2048148
Rocker Switches 2048148
High Inrush Rocker Switches, Single Pole

High Inrush Rocker Switches, Single Pole

Supplier's Site
Rocker Switches - 2088301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
2088301
Rocker Switches 2088301
High Inrush Rocker Switches, Single Pole

High Inrush Rocker Switches, Single Pole

Supplier's Site
Rocker Switches - 708-3029-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
708-3029-ND
Rocker Switches 708-3029-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2048148 2088301 708-3029-ND
Product Name Rocker Switches Rocker Switches Rocker Switches
Momentary Contact Switch Function On-off On-Off
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Single Pole, Single Throw
Terminal Type Panel mount Quick Connect / Blade
Standards / Compliances RoHS RoHS CSA Certified; UL Listed
Length / Diameter 1.07 inch (27.2 mm) 1.11 inch (28.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 7932563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details