Bulgin Components Battery Holders, Clips, Contacts BXS018

Description
Battery Holder (Covered) D 3 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Holder (Covered) D 3 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1421-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1421-ND
Battery Holders, Clips, Contacts 708-1421-ND
Battery Holder (Covered) D 3 Cell Solder Lug

Battery Holder (Covered) D 3 Cell Solder Lug

Buy Now Datasheet
Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 3; 4.8 Series Tabs/Solder Tags - 70099003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 3; 4.8 Series Tabs/Solder Tags
70099003
Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 3; 4.8 Series Tabs/Solder Tags 70099003
D Size Battery Holders, Flanged Panel Mounting, 4.8 series Tabs⁄Solder Tags Terminal Type Bayonet⁄finger release Supplied with flange gasket and sealing grommets for screws UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells Flanged Panel Mount Bayonet/Finger Release

D Size Battery Holders, Flanged Panel Mounting, 4.8 series Tabs⁄Solder Tags Terminal Type

  • Bayonet⁄finger release
  • Supplied with flange gasket and sealing grommets for screws
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
  • Flanged Panel Mount
  • Bayonet/Finger Release
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders
Product Number 708-1421-ND 70099003
Product Name Battery Holders, Clips, Contacts Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 3; 4.8 Series Tabs/Solder Tags
Type Holder (Covered)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
SMT Locking Holder for CR2032 on T&R - 2898TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers