Tinsley Precision Instruments Touch Screen Power Quality Monitor Alpha 50

Description
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel meters. It measures electrical parameters like AC current, Voltage, frequency, active energy import & active energy export, Current Demand, kW Demand, kVA Demand and Max Current Demand, Max kW Demand and Max kVA Demand. The instrument has optional output as one pulse output or two pulse output for energy measurement Features • True RMS Measurement • Onsite Programmable • Low Back Depth • Phase Reversal Indication • Touch screen graphics LCD • RS485, Limit or Pulse Output, analog output
Datasheet
Description
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel meters. It measures electrical parameters like AC current, Voltage, frequency, active energy import & active energy export, Current Demand, kW Demand, kVA Demand and Max Current Demand, Max kW Demand and Max kVA Demand. The instrument has optional output as one pulse output or two pulse output for energy measurement Features • True RMS Measurement • Onsite Programmable • Low Back Depth • Phase Reversal Indication • Touch screen graphics LCD • RS485, Limit or Pulse Output, analog output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Power Quality Monitor - Alpha 50 - Tinsley Precision Instruments
Braintree, United Kingdom
Touch Screen Power Quality Monitor
Alpha 50
Touch Screen Power Quality Monitor Alpha 50
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel meters. It measures electrical parameters like AC current, Voltage, frequency, active energy import & active energy export, Current Demand, kW Demand, kVA Demand and Max Current Demand, Max kW Demand and Max kVA Demand. The instrument has optional output as one pulse output or two pulse output for energy measurement Features • True RMS Measurement • Onsite Programmable • Low Back Depth • Phase Reversal Indication • Touch screen graphics LCD • RS485, Limit or Pulse Output, analog output

Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple.

Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel meters. It measures electrical parameters like AC current, Voltage, frequency, active energy import & active energy export, Current Demand, kW Demand, kVA Demand and Max Current Demand, Max kW Demand and Max kVA Demand. The instrument has optional output as one pulse output or two pulse output for energy measurement

Features

• True RMS Measurement
• Onsite Programmable
• Low Back Depth
• Phase Reversal Indication
• Touch screen graphics LCD
• RS485, Limit or Pulse Output, analog output

Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Power Quality Analyzers and Monitors
Product Number Alpha 50
Product Name Touch Screen Power Quality Monitor
Phase Single Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details