Sifam Current Transformer 6ASHT-102

Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; TURNS RATIO:1000:5; INPUT CURRENT:-; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:OMEGA 30C 6ASHT SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; TURNS RATIO:1000:5; INPUT CURRENT:-; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:OMEGA 30C 6ASHT SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 112670617 - Radwell International
Willingboro, NJ, United States
Current Transformer
112670617
Current Transformer 112670617
CURRENT TRANSFORMER, 50-400HZ, PANEL; TURNS RATIO:1000:5; INPUT CURRENT:-; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:OMEGA 30C 6ASHT SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 50-400HZ, PANEL; TURNS RATIO:1000:5; INPUT CURRENT:-; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:OMEGA 30C 6ASHT SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 112670617
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5105/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 7754934 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
SCT1111-0040 | Mini ring-type CT, 40 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 40 amps
View Details