Digitron Dpm, Thermometer Type K; No. Of Digits / Alpha Digitron 4501

Description
DPM, THERMOMETER TYPE K; No. of Digits / Alpha:3; Meter Function:Temperature ; Meter Range:-50°C to +700°C; Digit Height:11.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:216.2VAC; Supply Voltage
Datasheet
Description
DPM, THERMOMETER TYPE K; No. of Digits / Alpha:3; Meter Function:Temperature ; Meter Range:-50°C to +700°C; Digit Height:11.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:216.2VAC; Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Thermometer Type K; No. Of Digits / Alpha Digitron - 07WX4381 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Thermometer Type K; No. Of Digits / Alpha Digitron
07WX4381
Dpm, Thermometer Type K; No. Of Digits / Alpha Digitron 07WX4381
DPM, THERMOMETER TYPE K; No. of Digits / Alpha:3; Meter Function:Temperature ; Meter Range:-50°C to +700°C; Digit Height:11.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:216.2VAC; Supply Voltage

DPM, THERMOMETER TYPE K; No. of Digits / Alpha:3; Meter Function:Temperature; Meter Range:-50°C to +700°C; Digit Height:11.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:216.2VAC; Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 07WX4381
Product Name Dpm, Thermometer Type K; No. Of Digits / Alpha Digitron
Number Digits 3.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details