Sifam Current Transformer 2SFT-251

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:250:5, ACCURACY CLASS:CLASS 1, POWER RATING:6VA, WINDOW DIAMETER:28.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:250:5, ACCURACY CLASS:CLASS 1, POWER RATING:6VA, WINDOW DIAMETER:28.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 112633718 - Radwell International
Willingboro, NJ, United States
Current Transformer
112633718
Current Transformer 112633718
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:250:5, ACCURACY CLASS:CLASS 1, POWER RATING:6VA, WINDOW DIAMETER:28.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE, CURRENT RATIO:250:5, ACCURACY CLASS:CLASS 1, POWER RATING:6VA, WINDOW DIAMETER:28.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 112633718
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-3001/125-003 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
Current Transformers & Shunts - CG5528-000 - TE Connectivity
Specs
Secondary Current 50 amps
View Details