Bulgin Components USB Cables 14193

Description
Bulgin 14193 USB Cable
Request a Quote Datasheet
Description
Bulgin 14193 USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 8418743 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
8418743
USB Cables 8418743
Bulgin 14193 USB Cable

Bulgin 14193 USB Cable

Supplier's Site
Between Series Adapter Cables - 708-1026-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
708-1026-ND
Between Series Adapter Cables 708-1026-ND
Cable Assembly Rectangular 05 pos Plug to USB A Male Plug 0.33' (100.0mm)

Cable Assembly Rectangular 05 pos Plug to USB A Male Plug 0.33' (100.0mm)

Buy Now Datasheet
Adapter; USB; USB A Type to 5 Way CrimpConnector; IP 68 - 70098944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; USB; USB A Type to 5 Way CrimpConnector; IP 68
70098944
Adapter; USB; USB A Type to 5 Way CrimpConnector; IP 68 70098944
Features: PCB Adapter Lead, USB to 5-Way Crimp Connector Lead Length: 100 mm 5-Way PCB Header (0.1"/2.54 mm Pitch)

Features:

  • PCB Adapter Lead, USB to 5-Way Crimp Connector
  • Lead Length: 100 mm
  • 5-Way PCB Header (0.1"/2.54 mm Pitch)
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8418743 708-1026-ND 70098944
Product Name USB Cables Between Series Adapter Cables Adapter; USB; USB A Type to 5 Way CrimpConnector; IP 68
Application Computer
Product Type USB Serial; USB Serial; USB
Cable Length 0.3281 ft (1 dm) 0.3300 ft (1.01 dm)
Connector Type USBA; Male usb a USBA USBA; 5-Way Crimp
Unlock Full Specs
to access all available technical data