Bulgin Components Crimpers, Applicators, Presses 13826

Description
Hand Crimper Tool Circular Connectors, 9 Pole
Request a Quote Datasheet
Description
Hand Crimper Tool Circular Connectors, 9 Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimpers, Applicators, Presses - 708-1181-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
708-1181-ND
Crimpers, Applicators, Presses 708-1181-ND
Hand Crimper Tool Circular Connectors, 9 Pole

Hand Crimper Tool Circular Connectors, 9 Pole

Buy Now Datasheet
Tool, Crimp; 9; Inserting and Extracting 25 Way Contacts - 70099264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool, Crimp; 9; Inserting and Extracting 25 Way Contacts
70099264
Tool, Crimp; 9; Inserting and Extracting 25 Way Contacts 70099264
Crimp Contact, Crimp Tool The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use

Crimp Contact, Crimp Tool
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 708-1181-ND 70099264
Product Name Crimpers, Applicators, Presses Tool, Crimp; 9; Inserting and Extracting 25 Way Contacts
Tool Type Crimper Crimper; Inserter
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Dies - 2846386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details