Bulgin Components Insertion & Extraction Tools 13027

Description
Insertion tool for 1A contacts
Request a Quote Datasheet
Description
Insertion tool for 1A contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion & Extraction Tools - 4263312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insertion & Extraction Tools
4263312
Insertion & Extraction Tools 4263312
Insertion tool for 1A contacts

Insertion tool for 1A contacts

Supplier's Site
Insertion, Extraction - 708-1183-ND - DigiKey
Thief River Falls, MN, United States
Insertion, Extraction
708-1183-ND
Insertion, Extraction 708-1183-ND
Insertion/Extraction Tool For Circular Connector Contacts

Insertion/Extraction Tool For Circular Connector Contacts

Buy Now Datasheet
Tool, Assembly; 25 - 70099266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool, Assembly; 25
70099266
Tool, Assembly; 25 70099266
25 Contacts, Assembly Tool The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Sealing Caps to Maintain IP68 Rating of Unmated Connectors Additional Cable Sealing Gland Packs Contact Insertion Tools

25 Contacts, Assembly Tool
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Sealing Caps to Maintain IP68 Rating of Unmated Connectors
  • Additional Cable Sealing Gland Packs
  • Contact Insertion Tools
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 4263312 708-1183-ND 70099266
Product Name Insertion & Extraction Tools Insertion, Extraction Tool, Assembly; 25
Form Factor Handheld Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Crimpers, Applicators, Presses - 1920-CRIMPITF16L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type 60947-1
View Details
2 suppliers