Bulgin Components Insertion & Extraction Tools 13027/2

Description
Insertion tool for 8A contacts
Request a Quote Datasheet
Description
Insertion tool for 8A contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion & Extraction Tools - 4263306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insertion & Extraction Tools
4263306
Insertion & Extraction Tools 4263306
Insertion tool for 8A contacts

Insertion tool for 8A contacts

Supplier's Site
Insertion, Extraction - 708-1102-ND - DigiKey
Thief River Falls, MN, United States
Insertion, Extraction
708-1102-ND
Insertion, Extraction 708-1102-ND
Insertion/Extraction Tool For Circular Connector Contacts

Insertion/Extraction Tool For Circular Connector Contacts

Buy Now Datasheet
Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer - 70098925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer
70098925
Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer 70098925
Standard Buccaneer® Cable Support Insertion⁄Extraction Tool Gives extra support to the cable Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Sealing Caps to Maintain IP68 Rating of Unmated Connectors Additional Cable Sealing Gland Packs Contact Insertion Tools

Standard Buccaneer® Cable Support Insertion⁄Extraction Tool

  • Gives extra support to the cable
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Sealing Caps to Maintain IP68 Rating of Unmated Connectors
  • Additional Cable Sealing Gland Packs
  • Contact Insertion Tools
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 4263306 708-1102-ND 70098925
Product Name Insertion & Extraction Tools Insertion, Extraction Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer
Form Factor Handheld Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

 - 22.089 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1441 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
1368 Hydraulic Crimp Tool - 1368 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
4 suppliers