Bulgin Components Insertion, Extraction 13027/1

Description
Insertion/Extraction Tool For Circular Connector Contacts
Request a Quote Datasheet
Description
Insertion/Extraction Tool For Circular Connector Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion, Extraction - 708-1101-ND - DigiKey
Thief River Falls, MN, United States
Insertion, Extraction
708-1101-ND
Insertion, Extraction 708-1101-ND
Insertion/Extraction Tool For Circular Connector Contacts

Insertion/Extraction Tool For Circular Connector Contacts

Buy Now Datasheet
Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer - 70098924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer
70098924
Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer 70098924
Standard Buccaneer® Cable Support Insertion⁄Extraction Tool Gives extra support to the cable Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Sealing Caps to Maintain IP68 Rating of Unmated Connectors Additional Cable Sealing Gland Packs Contact Insertion Tools

Standard Buccaneer® Cable Support Insertion⁄Extraction Tool

  • Gives extra support to the cable
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Sealing Caps to Maintain IP68 Rating of Unmated Connectors
  • Additional Cable Sealing Gland Packs
  • Contact Insertion Tools
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 708-1101-ND 70098924
Product Name Insertion, Extraction Insertion/Extraction Tool, Cable Support; 25 Way Contacts; Buccaneer
Tool Type Inserter Inserter; Extraction Tool
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - ZA1-921 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
Crimpers - 22.018 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details
Powerpole ® 75 Crimp Tool #6/12 AWG - 1309G4 - Anderson Power Products
Specs
Tool Type Crimper
View Details
5 suppliers
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers