Toggle Switches DPDT (ON)OFF(ON) Paddle, PCB
SWITCH ROCKER DPDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | WP227J72V3Q2 | WP227J72V3Q2 |
| Product Name | Toggle Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed |
| Rocker Actuator | Paddle; Paddle | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |