Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TS Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
Toggle Switches 3-6A 125-250VAC 1P On-None-Mom SLDR
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1213-ND | 99Y5122 | TS126SZQ2 | TS126SZQ2 |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Electroswitch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Knurled Cap | Knurled Cap | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |