SWITCH, TOGGLE, DPDT, 1A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:T8000 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 500MA 125V
Toggle Switches MINIATURE SWITCH DPDT .5A
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 06M4880 | T8202 | T8202 |
| Product Name | Switch, Toggle, Dpdt, 1A, 125V; Switch Operation Electroswitch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 1 amps | 0.5000 amps |