ElectroSwitch Electronic Products Relay, Safety, 4No, Dpst-Nc, 250Vac, 6A; Coil Voltage Elesta SIS422 24VDC

Description
RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SIS 4 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SIS 4 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 4No, Dpst-Nc, 250Vac, 6A; Coil Voltage Elesta - 30M9906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, Dpst-Nc, 250Vac, 6A; Coil Voltage Elesta
30M9906
Relay, Safety, 4No, Dpst-Nc, 250Vac, 6A; Coil Voltage Elesta 30M9906
RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SIS 4 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:SIS 4 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 30M9906
Product Name Relay, Safety, 4No, Dpst-Nc, 250Vac, 6A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Safety Relays - 56.OA03.0626 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details