ElectroSwitch Electronic Products Relay, Safety, 3No, Spst-Nc, 250Vac, 6A; Coil Voltage Elesta SIS312 24VDC

Description
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIS 3 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIS 3 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3No, Spst-Nc, 250Vac, 6A; Coil Voltage Elesta - 30M9904 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, Spst-Nc, 250Vac, 6A; Coil Voltage Elesta
30M9904
Relay, Safety, 3No, Spst-Nc, 250Vac, 6A; Coil Voltage Elesta 30M9904
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIS 3 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SIS 3 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 30M9904
Product Name Relay, Safety, 3No, Spst-Nc, 250Vac, 6A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products