PCB relay with forcibly guided contacts for safety applications, featuring three normally open and one normally closed contact. Available in a solder termination package with dimensions of 48×16.6×8.2 mm. Rated for switching up to 250 VAC at 6 A under AC1 load, with a contact capacity of 1500 VA. Electrical life exceeds 90,000 operations at 360 cycles per hour. Coil rated at 12 VDC, with nominal coil power of 0.5 W and holding power of 0.15 W. Meets EN50205 type A, UL 508 (B300/R300), and IEC 60664-1 insulation requirements. Operating temperature range from −40°C to +85°C. Mechanical endurance greater than 10×10⁶ operations. Shock and vibration resistance exceeding 10 g for NO contacts.
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 30M9903 |
| Product Name | Relay, Safety, 3No, Spst-Nc, 250Vac, 6A; Coil Voltage Elesta |
| Channels | Single Throw |