ElectroSwitch Electronic Products Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Elesta SIS112 12VDC

Description
RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SIS 1 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SIS 1 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Elesta - 30M9901 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Elesta
30M9901
Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Elesta 30M9901
RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SIS 1 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SIS 1 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 30M9901
Product Name Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1242N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers
Power relay - power-relay - BARTEC
Specs
Maximum Switching Current 12.00 amps
AC Voltage 400 volts
AC Power 1.9 VA
View Details