ElectroSwitch Electronic Products Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta SIM312 12VDC

Description
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:12VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIM 3 Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:12VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIM 3 Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta - 30M9897 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta
30M9897
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta 30M9897
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:12VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIM 3 Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:12VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SIM 3 Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 30M9897
Product Name Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
NEMA NEMA 600v Safety Relay AC coil - 700S-P220A1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN
View Details
2 suppliers