PCB relay with forcibly guided contacts and protective separation between coil and contacts, rated for 12 VDC coil voltage, featuring 2 normal-open and 2 normal-closed contacts. Meet EN50205 type A with insulation class IEC 60664-1 at 250 VAC, air and creepage distances greater than 14 mm, and test voltage of 5000 VAC for 1 minute. Switching capacity up to 230 VAC at 3 A for AC 15, with electrical life of approximately 100,000 operations. Contact material is AgSnO with 0.2 µm gold plating. Mounting is through-hole via solder tags, weight is approximately 25 g, operating temperature range is -40°C to +70°C. Approved to UL 508 (C150 / R300) and UL 94 V0 with UL File E188953. Mechanical endurance exceeds 10×10⁶ operations. Dimensions are 36.1 mm × 9.2 mm × 12.5 mm.
RELAY, SAFETY, DPST-NO, NC, 230VAC, 3A; Coil Voltage:12VDC; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 30M9895 |
| Product Name | Relay, Safety, Dpst-No, Nc, 230Vac, 3A; Coil Voltage Elesta |
| Channels | Single Throw |