ElectroSwitch Electronic Products Relay, Safety, Dpst-No, 1Nc, 250Vac, 8A; Coil Voltage Elesta SIM212-12VDC

Description
RELAY, SAFETY, DPST-NO, 1NC, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, SPST-NC; Product Range:SIM 2 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, DPST-NO, 1NC, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, SPST-NC; Product Range:SIM 2 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Dpst-No, 1Nc, 250Vac, 8A; Coil Voltage Elesta - 95M9758 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 1Nc, 250Vac, 8A; Coil Voltage Elesta
95M9758
Relay, Safety, Dpst-No, 1Nc, 250Vac, 8A; Coil Voltage Elesta 95M9758
RELAY, SAFETY, DPST-NO, 1NC, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, SPST-NC; Product Range:SIM 2 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 1NC, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:DPST-NO, SPST-NC; Product Range:SIM 2 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 95M9758
Product Name Relay, Safety, Dpst-No, 1Nc, 250Vac, 8A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products