ElectroSwitch Electronic Products Relay/Socket SIM112 16VDC

Description
POWER RELAY, SPST-NO, SPST-NC, 16 VDC, 8 A, SIM SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER RELAY, SPST-NO, SPST-NC, 16 VDC, 8 A, SIM SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 66730473 - Radwell International
Willingboro, NJ, United States
Relay/Socket
66730473
Relay/Socket 66730473
POWER RELAY, SPST-NO, SPST-NC, 16 VDC, 8 A, SIM SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, SPST-NO, SPST-NC, 16 VDC, 8 A, SIM SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, 1No, 1Nc, 250Vac, 8A; Contact Configuration Elesta - 50M9351 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 8A; Contact Configuration Elesta
50M9351
Relay, 1No, 1Nc, 250Vac, 8A; Contact Configuration Elesta 50M9351
RELAY, 1NO, 1NC, 250VAC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:16VDC; Contact Current:8A; Product Range:SIM Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 8A; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:16VDC; Contact Current:8A; Product Range:SIM Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 66730473 50M9351
Product Name Relay/Socket Relay, 1No, 1Nc, 250Vac, 8A; Contact Configuration Elesta
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1232085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Power Relays - 2326229 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details