ElectroSwitch Electronic Products Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Elesta SIF312 24VDC

Description
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIF 3 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIF 3 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Elesta - 30M9890 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Elesta
30M9890
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Elesta 30M9890
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIF 3 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SIF 3 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 30M9890
Product Name Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Contactor Overload Relays - 1220756 - RS Components, Ltd.
Specs
Mounting DIN; Din rail mount
View Details