PCB relay with forcibly guided contacts and protective separation between coil and contacts, designed for safety applications. Available in SIF312 configuration with 3 normally open and 1 normally closed contact, mounting height of 10.9 mm, and solder terminals. Nominal coil voltage of 12 VDC, with holding power of 0.21 W and coil power of 0.70 W. Rated for switching up to 250 VAC at 8 A for AC1 loads and 24 VDC at 5 A for DC13 loads. Meets EN50205 Type A, IEC 60664-1 insulation class, and UL 94 V0 fire protection standards. Endurance exceeds 10^7 mechanical operations, with response time of 12 ms and drop-out time of 5 ms. Operates from -40°C to +70°C ambient temperature. Insulation resistance exceeds 100 MΩ at 500 VDC. UL File E188953 certified.
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 30M9889 |
| Product Name | Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Elesta |
| Channels | Single Throw |