Pushbutton Switches MINIATURE SWITCH SPST-NO 1.5A
SWITCH, PUSHBUTTON, SPST-NO, 1.5A, 125V; Product Range:SA Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.75A 125V
Ultra-Miniature Pushbutton Switch, Panel Mounting, 0.75 A Current Rating
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SA1RV20 | 16M1404 | SA1RV20 | 70152432 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst-No, 1.5A, 125V; Product Range Electroswitch | Switches - Pushbutton Switches | Switch, Pushbutton, ULTRA-Miniature, SASERIES, AC/DC, ROUND BASE, RED. |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | RoHS | RoHS | ||
| Max Current Rating | 1.5 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |
| Max AC Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Max DC Voltage Rating | 28 volts | 28 volts |