Pushbutton Switches MINIATURE SWITCH DPDT .75A
SWITCH PUSH SPST-NO 0.75A 125V
Switch, Pushbutton, Ultra-Miniature, SASeries, AC/DC, Round Base, Black.
SWITCH, PUSHBUTTON, 1NO, 1A, 125V; Product Range:SA Series; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SA1BV20 | SA1BV20 | 70152433 | 25H6687 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Ultra-Miniature, SASeries, AC/DC, Round Base, Black. | Switch, Pushbutton, 1No, 1A, 125V; Product Range Electroswitch |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Lug | Solder Terminals | ||
| Features | RoHS | RoHS | ||
| Max Current Rating | 1.5 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |
| Max AC Voltage Rating | 125 volts | 125 volts | 125 volts |