ElectroSwitch Corp. Rotary Switches M5D0412N-A

Description
Rotary Switches 4P 12POS 30DEG ADJ NON-SHRTING SLDR
Datasheet
Description
Rotary Switches 4P 12POS 30DEG ADJ NON-SHRTING SLDR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
M5D0412N-A
Rotary Switches M5D0412N-A
Rotary Switches 4P 12POS 30DEG ADJ NON-SHRTING SLDR

Rotary Switches 4P 12POS 30DEG ADJ NON-SHRTING SLDR

Buy Now Datasheet
Switch, Rotary, 4P12T, 2.5A, 120V; No. Of Switch Positions Electroswitch - 72C8886 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P12T, 2.5A, 120V; No. Of Switch Positions Electroswitch
72C8886
Switch, Rotary, 4P12T, 2.5A, 120V; No. Of Switch Positions Electroswitch 72C8886
SWITCH, ROTARY, 4P12T, 2.5A, 120V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:120V; Product Range:M5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P12T, 2.5A, 120V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:120V; Product Range:M5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number M5D0412N-A 72C8886
Product Name Rotary Switches Switch, Rotary, 4P12T, 2.5A, 120V; No. Of Switch Positions Electroswitch
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH16/2-POL-3050 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details