ElectroSwitch Corp. Rotary Switches M5D0406N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - M5D0406N-A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
M5D0406N-A-ND
Rotary Switches M5D0406N-A-ND
Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount

Buy Now Datasheet
Rotary Switch; No. Of Switch Positions Electroswitch - 92F2710 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; No. Of Switch Positions Electroswitch
92F2710
Rotary Switch; No. Of Switch Positions Electroswitch 92F2710
ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:2A; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:2A; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
M5D0406N-A
Rotary Switches M5D0406N-A
Rotary Switches 2A 28VDC 2.5A 120VAC 4P 6POS 2DECK NoShrt

Rotary Switches 2A 28VDC 2.5A 120VAC 4P 6POS 2DECK NoShrt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number M5D0406N-A-ND 92F2710 M5D0406N-A
Product Name Rotary Switches Rotary Switch; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.0 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWTS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details