ElectroSwitch Corp. Rotary Switches M5D0206N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - M5D0206N-A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
M5D0206N-A-ND
Rotary Switches M5D0206N-A-ND
Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 2.5A (AC), 2A (DC) 120VAC Panel Mount

Buy Now Datasheet
Rotary Switch; No. Of Switch Positions Electroswitch - 92F2780 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; No. Of Switch Positions Electroswitch
92F2780
Rotary Switch; No. Of Switch Positions Electroswitch 92F2780
ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; Indexing Angle:30°RoHS Compliant: Yes

ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; Indexing Angle:30°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number M5D0206N-A-ND 92F2780
Product Name Rotary Switches Rotary Switch; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1995-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Rotary Switches - 321363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details