ElectroSwitch Corp. Rotary Switches M5D0112N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 2.5A (AC), 2A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 2.5A (AC), 2A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - M5D0112N-A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
M5D0112N-A-ND
Rotary Switches M5D0112N-A-ND
Rotary Switch 2 ~ 12 Position SP12T 2.5A (AC), 2A (DC) 120VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 2.5A (AC), 2A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp12T, 2.5A, 120V; No. Of Switch Positions Electroswitch - 92F2778 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 2.5A, 120V; No. Of Switch Positions Electroswitch
92F2778
Switch, Rotary, Sp12T, 2.5A, 120V; No. Of Switch Positions Electroswitch 92F2778
SWITCH, ROTARY, SP12T, 2.5A, 120V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:120V; Product Range:M5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 2.5A, 120V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:120V; Product Range:M5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
M5D0112N-A
Rotary Switches M5D0112N-A
Rotary Switches ROTARY SWITCH 2.5A SOLDER LUG

Rotary Switches ROTARY SWITCH 2.5A SOLDER LUG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number M5D0112N-A-ND 92F2778 M5D0112N-A
Product Name Rotary Switches Switch, Rotary, Sp12T, 2.5A, 120V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details