ElectroSwitch Corp. Rotary Switches E4C0305N

Description
Rotary Switches 2-5 POS/3 P/1 DECK
Datasheet
Description
Rotary Switches 2-5 POS/3 P/1 DECK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
E4C0305N
Rotary Switches E4C0305N
Rotary Switches 2-5 POS/3 P/1 DECK

Rotary Switches 2-5 POS/3 P/1 DECK

Buy Now Datasheet
Switch, Rotary, 3P5T, 11A, 115V; No. Of Switch Positions Electroswitch - 06M4706 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P5T, 11A, 115V; No. Of Switch Positions Electroswitch
06M4706
Switch, Rotary, 3P5T, 11A, 115V; No. Of Switch Positions Electroswitch 06M4706
SWITCH, ROTARY, 3P5T, 11A, 115V; No. of Switch Positions:5 Position; No. of Poles:3 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P5T, 11A, 115V; No. of Switch Positions:5 Position; No. of Poles:3 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,Miniature INDEX ASSEMBLIES,NON-SHORTING, 3 POLES, 2-5 POS, 1 SECTION - 70152343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Miniature INDEX ASSEMBLIES,NON-SHORTING, 3 POLES, 2-5 POS, 1 SECTION
70152343
Switch,Miniature INDEX ASSEMBLIES,NON-SHORTING, 3 POLES, 2-5 POS, 1 SECTION 70152343
E4 Series Rotary Switch, 20 ° Throw Angle, Solder Lug Terminal Style Current rating is 11 A, 9 A Voltage rating is 28 VDC, 115 VAC Dielectric strength is 3000 VAC It was designed to offer maximum power ratings in an electronic open frame switch. Standard construction consists of a 20 ° index, 2-17 positions, and solder lug terminals.

E4 Series Rotary Switch, 20 ° Throw Angle, Solder Lug Terminal Style

  • Current rating is 11 A, 9 A
  • Voltage rating is 28 VDC, 115 VAC
  • Dielectric strength is 3000 VAC
    It was designed to offer maximum power ratings in an electronic open frame switch. Standard construction consists of a 20 ° index, 2-17 positions, and solder lug terminals.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number E4C0305N 06M4706 70152343
Product Name Rotary Switches Switch, Rotary, 3P5T, 11A, 115V; No. Of Switch Positions Electroswitch Switch,Miniature INDEX ASSEMBLIES,NON-SHORTING, 3 POLES, 2-5 POS, 1 SECTION
Current Rating 9.0 amps 11.0 amps
AC Voltage Rating 115 volts 115 volts
Angle of Throw 20 degrees
Number of Poles 3 poles 3 poles
Positions per Pole 5 Position
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C32-4503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-524-131-GE-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details